Status: | Production |
---|---|
Series: | ADUC842 |
RoHS: | Compliant |
Pin compatible upgrade of ADuC812/ADuC831/ADuC832 |
Increased performance |
Single-cycle 20 MIPS 8052 core |
High speed 420 kSPS 12-bit ADC |
Increased memory |
Up to 62 kBytes on-chip Flash/EE program memory |
4 kBytes on-chip Flash/EE data memory |
In-circuit reprogrammable |
Flash/EE, 100 year retention, 100 kCycle endurance |
2304 bytes on-chip data RAM |
Smaller package |
8 mm × 8 mm chip scale package |
52-lead PQFP—pin-compatible upgrade |
Analog I/O |
8-channel, 420 kSPS high accuracy, 12-bit ADC |
On-chip, 15 ppm/°C voltage reference |
DMA controller, high speed ADC-to-RAM capture |
Two 12-bit voltage output DACs |
Dual output PWM Σ-Δ DACs |
On-chip temperature monitor function |
8052 based core |
8051 compatible instruction set (20 MHz max) |
High performance single-cycle core |
32 kHz external crystal, on-chip programmable PLL |
12 interrupt sources, 2 priority levels |
Dual data pointers, extended 11-bit stack pointer |
On-chip peripherals |
Time interval counter (TIC) |
UART, I2C®, and SPI® Serial I/O |
Watchdog timer (WDT) |
Power supply monitor (PSM) |
Power |
Normal: 4.5 mA @ 3 V (core CLK = 2.098 MHz) |
Power-down: 10 μA @ 3 V |
Development tools |
Low cost, comprehensive development system incorporating nonintrusive single-pin emulation, |
IDE based assembly and C source debugging |
ADUC8XX support board | Analog Devices |
Where can I find additional details, specifications and documents for a USB-EA-CONVZ?
Additional datasheets, footprints and schematics for USB-EA-CONVZ are listed on our Part Details page. You can also find images and similar parts to USB-EA-CONVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-EA-CONVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-EA-CONVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-EA-CONVZ fall under?
The USB-EA-CONVZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to USB-EA-CONVZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-EA-CONVZ you can contact the distributor directly for product support, shipping queries etc.
Is the USB-EA-CONVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for USB-EA-CONVZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for USB-EA-CONVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-EA-CONVZ often in real-time on the comparison pages.
What if I can't find stock of USB-EA-CONVZ?
You can fill out our help required form which you can use to request a quote for USB-EA-CONVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.