Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.55
Bridge Type | - |
---|---|
Module Interface | - |
Supported Devices | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Features | Works with USB 1.1 & 2.0 Host and Hub Ports FIFO |
Type | Development Module |
Module: USB | Transfer Multisort Elektronik |
USB to RS422 Adapter Module | RS |
Module, Usb Fs To Rs422 Converter, 1 Com Port, Ft232R | Newark Electronics |
Ic Serial Converter Usb-Rs422 5V 1 Db9 Port | FTDI USB-COM422-PLUS1 | RS Americas |
MOD, USB FS TO RS422, 1 PORT, FT232R | element14 |
Where can I find additional details, specifications and documents for a USB-COM422-PLUS1?
Additional datasheets, footprints and schematics for USB-COM422-PLUS1 are listed on our Part Details page. You can also find images and similar parts to USB-COM422-PLUS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-COM422-PLUS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-COM422-PLUS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-COM422-PLUS1 fall under?
The USB-COM422-PLUS1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to USB-COM422-PLUS1 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-COM422-PLUS1 you can contact the distributor directly for product support, shipping queries etc.
Is the USB-COM422-PLUS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-COM422-PLUS1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for USB-COM422-PLUS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-COM422-PLUS1 often in real-time on the comparison pages.
What if I can't find stock of USB-COM422-PLUS1?
You can fill out our help required form which you can use to request a quote for USB-COM422-PLUS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.