Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.05
Bridge Type | - |
---|---|
Module Interface | - |
Supported Devices | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Features | Works with USB 1.1 & 2.0 Host and Hub Ports FIFO |
Type | Development Module |
USB to quad RS-232 Adapter Module | RS |
Module: USB | Transfer Multisort Elektronik |
IC SERIAL CONVERTER USB-RS232 5V 4 DB9 PORTS, USB-COM-Plus Series | FTDI USB-COM232-PLUS4 | RS Americas |
Module, Usb Hs To Rs232 Converter, 4 Com Port, Ft4232H | Newark Electronics |
MOD, USB HS TO RS232, 4 CH, FT4232H | element14 |
Where can I find additional details, specifications and documents for a USB-COM232-PLUS4?
Additional datasheets, footprints and schematics for USB-COM232-PLUS4 are listed on our Part Details page. You can also find images and similar parts to USB-COM232-PLUS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-COM232-PLUS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-COM232-PLUS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-COM232-PLUS4 fall under?
The USB-COM232-PLUS4 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to USB-COM232-PLUS4 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-COM232-PLUS4 you can contact the distributor directly for product support, shipping queries etc.
Is the USB-COM232-PLUS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-COM232-PLUS4 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for USB-COM232-PLUS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-COM232-PLUS4 often in real-time on the comparison pages.
What if I can't find stock of USB-COM232-PLUS4?
You can fill out our help required form which you can use to request a quote for USB-COM232-PLUS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.