Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to Serial Port |
---|---|
Module Interface | RS232 USB |
Supported Devices | FT2232H |
Supply Voltage Min | 4.25V |
Supply Voltage Max | 5.25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Features | Works with USB 1.1 & 2.0 Host and Hub Ports FIFO |
Type | Development Module |
USB to Dual RS232 Adapter Module | RS |
Module, Usb Hs To Rs232 Converter, 2 Com Port, Ft2232H | Newark Electronics |
MODULE, USB TO RS232, FT2232H | element14 |
Where can I find additional details, specifications and documents for a USB-COM232-PLUS2?
Additional datasheets, footprints and schematics for USB-COM232-PLUS2 are listed on our Part Details page. You can also find images and similar parts to USB-COM232-PLUS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-COM232-PLUS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-COM232-PLUS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-COM232-PLUS2 fall under?
The USB-COM232-PLUS2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to USB-COM232-PLUS2 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-COM232-PLUS2 you can contact the distributor directly for product support, shipping queries etc.
Is the USB-COM232-PLUS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-COM232-PLUS2 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for USB-COM232-PLUS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-COM232-PLUS2 often in real-time on the comparison pages.
What if I can't find stock of USB-COM232-PLUS2?
You can fill out our help required form which you can use to request a quote for USB-COM232-PLUS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.