Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | USB B |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Terminal Block |
Convert To Positions | 4Ways |
Convert To Gender | Plug |
Product Range | - |
Connector Mounting | Panel Mount |
Connector Type | USB B |
Contact Termination | Screw |
Contact Termination Type | Screw |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Interface Module, Usb Type B Receptacle To Terminal Block, 4 Position | Newark Electronics |
Field Termination Connector, USB, Type B Female, 5 Position Terminal Block | L-com USBBFT | RS Americas |
USB B FIELD TERMINATION, RECPT, 4WAY | element14 |
Where can I find additional details, specifications and documents for a USBBFT?
Additional datasheets, footprints and schematics for USBBFT are listed on our Part Details page. You can also find images and similar parts to USBBFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBBFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBBFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBBFT fall under?
The USBBFT is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to USBBFT when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBBFT you can contact the distributor directly for product support, shipping queries etc.
Is the USBBFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBBFT have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for USBBFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBBFT often in real-time on the comparison pages.
What if I can't find stock of USBBFT?
You can fill out our help required form which you can use to request a quote for USBBFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.