Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | USB |
---|---|
Convert To | RS-232 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate | 230Kbps |
External Depth | 130mm |
External Height | 130mm |
External Length / Height | 50mm |
External Width | 140mm |
Height | 50mm |
Lead Length | 0.9m |
No. of Channels | 8Channels |
Converter, Interface, Usb To 8Xrs232 | Newark Electronics |
CONVERTER, INTERFACE, USB TO 8XRS232 | element14 |
Where can I find additional details, specifications and documents for a USB-8COM?
Additional datasheets, footprints and schematics for USB-8COM are listed on our Part Details page. You can also find images and similar parts to USB-8COM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-8COM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-8COM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-8COM fall under?
The USB-8COM is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to USB-8COM when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-8COM you can contact the distributor directly for product support, shipping queries etc.
Is the USB-8COM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-8COM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for USB-8COM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-8COM often in real-time on the comparison pages.
What if I can't find stock of USB-8COM?
You can fill out our help required form which you can use to request a quote for USB-8COM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.