Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 20A |
---|---|
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A |
Connector Colour | White |
RoHS Compliant | Yes |
Usb Charger Duplex Receptacle, 20A, 125Vac, White, Hospital Grade | Newark Electronics |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a USB8300W?
Additional datasheets, footprints and schematics for USB8300W are listed on our Part Details page. You can also find images and similar parts to USB8300W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB8300W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB8300W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB8300W fall under?
The USB8300W is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB8300W when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB8300W you can contact the distributor directly for product support, shipping queries etc.
Is the USB8300W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB8300W have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for USB8300W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB8300W often in real-time on the comparison pages.
What if I can't find stock of USB8300W?
You can fill out our help required form which you can use to request a quote for USB8300W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.