Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 20A |
---|---|
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A |
Connector Colour | Red |
RoHS Compliant | Yes |
Usb Charger Duplex Receptacle, 20A, 125Vac, Red, Hospital Grade | Newark Electronics |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a USB8300R?
Additional datasheets, footprints and schematics for USB8300R are listed on our Part Details page. You can also find images and similar parts to USB8300R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB8300R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB8300R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB8300R fall under?
The USB8300R is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB8300R when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB8300R you can contact the distributor directly for product support, shipping queries etc.
Is the USB8300R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB8300R have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for USB8300R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB8300R often in real-time on the comparison pages.
What if I can't find stock of USB8300R?
You can fill out our help required form which you can use to request a quote for USB8300R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.