Status: | Unknown |
---|---|
Series: | tradeSELECT Series |
RoHS: | Unknown |
Product Range | tradeSELECT Series |
---|---|
Current Rating | 20A |
Voltage Rating VAC | 125V |
USB Standard | USB 3.0 |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A, USB Type C |
Connector Colour | Ivory |
RoHS Compliant | Yes |
Usb Charger Rcpt, 2Port, 125V, Ivory | Newark Electronics |
RCPT Hospital Grade DUP 20A 125V 5A 5V USB PRT AC I | Hubbell Wiring Device-Kellems USB8300AC5I | RS Americas |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a USB8300AC5I?
Additional datasheets, footprints and schematics for USB8300AC5I are listed on our Part Details page. You can also find images and similar parts to USB8300AC5I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB8300AC5I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB8300AC5I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB8300AC5I fall under?
The USB8300AC5I is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB8300AC5I when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB8300AC5I you can contact the distributor directly for product support, shipping queries etc.
Is the USB8300AC5I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB8300AC5I have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for USB8300AC5I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB8300AC5I often in real-time on the comparison pages.
What if I can't find stock of USB8300AC5I?
You can fill out our help required form which you can use to request a quote for USB8300AC5I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.