Status: | Unknown |
---|---|
Series: | Straight Blade Series |
RoHS: | Unknown |
Product Range | Straight Blade Series |
---|---|
Current Rating | 5A |
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 4 Ports |
USB Connector Type | USB Type A |
Connector Colour | White |
RoHS Compliant | Yes |
Connector, 4Port Usb, Rcpt, 125V | Newark Electronics |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a USB4W?
Additional datasheets, footprints and schematics for USB4W are listed on our Part Details page. You can also find images and similar parts to USB4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB4W fall under?
The USB4W is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB4W when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB4W you can contact the distributor directly for product support, shipping queries etc.
Is the USB4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB4W have stock available?
Authorised distributors including element14, Newark Electronics and Sager have stock available or on a lead time for USB4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB4W often in real-time on the comparison pages.
What if I can't find stock of USB4W?
You can fill out our help required form which you can use to request a quote for USB4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.