Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.72
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 9 Position, 9Ways |
Connector Mounting | Panel Mount |
IP Rating | IP68 |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (15-Jun-2015) |
USB CONN, 3.0 TYP A SQ FLANGE RCPT, 4POS | element14 |
Usb Adapter, 3.0 Type A-Type A, Ip68 | Newark Electronics |
PLUG | TTI Europe |
USB3 FIELD SQUARE FLANGE RECEPTACLE W/ FEMALE USB3-A NICKEL | Avnet America |
USB3 Field Square Flange Receptacle w/Female USB3-A | RS Americas |
Where can I find additional details, specifications and documents for a USB3FTV2AN?
Additional datasheets, footprints and schematics for USB3FTV2AN are listed on our Part Details page. You can also find images and similar parts to USB3FTV2AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3FTV2AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3FTV2AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3FTV2AN fall under?
The USB3FTV2AN is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB3FTV2AN when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3FTV2AN you can contact the distributor directly for product support, shipping queries etc.
Is the USB3FTV2AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB3FTV2AN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for USB3FTV2AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3FTV2AN often in real-time on the comparison pages.
What if I can't find stock of USB3FTV2AN?
You can fill out our help required form which you can use to request a quote for USB3FTV2AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.