Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
No stock
|
Buy Now | |
RS
from US$2.94
|
180
in stock
|
Buy Now | |
Microchip Technology
from US$2.45
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
element14
from US$2.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Architecture | - |
MCU Core Size | 8bit |
Program Memory Size | 64KB |
RAM Memory Size | 768Byte |
CPU Speed | 30MHz |
No. of I/O's | 15I/O's |
MCU Case Style | VTQFP |
No. of Pins | 128Pins |
Embedded Interface Type | USB |
MCU Applications | USB Flash Media Controller |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Series | USB2227 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
USB 2.0 Flash Media Card Controller | RS |
4th Generation USB 2.0 Flash Media Controller with Integrated Card Power FETs | Microchip Technology |
Flash Media Controller, Usb 2.0, 70Deg C | Newark Electronics |
USB Flash Media Controller 128-Pin VTQFP | Avnet America |
FLASH MEDIA CONTROLLER, USB 2.0, 70DEG C | element14 |
Where can I find additional details, specifications and documents for a USB2227-NU-11?
Additional datasheets, footprints and schematics for USB2227-NU-11 are listed on our Part Details page. You can also find images and similar parts to USB2227-NU-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB2227-NU-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB2227-NU-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB2227-NU-11 fall under?
The USB2227-NU-11 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to USB2227-NU-11 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB2227-NU-11 you can contact the distributor directly for product support, shipping queries etc.
Is the USB2227-NU-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB2227-NU-11 have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, Avnet America and element14 have stock available or on a lead time for USB2227-NU-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB2227-NU-11 often in real-time on the comparison pages.
What if I can't find stock of USB2227-NU-11?
You can fill out our help required form which you can use to request a quote for USB2227-NU-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.