Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB IC Type | Universal Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | MLP |
No. of Pins | 14Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port |
RoHS Compliant | Yes |
USB TRANSCEIVER, 12MBPS, 85DEG C | Farnell |
Usb Transceiver, 1-Ch, Usb 2.0, Mlp-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a USB1T1103MPX?
Additional datasheets, footprints and schematics for USB1T1103MPX are listed on our Part Details page. You can also find images and similar parts to USB1T1103MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB1T1103MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB1T1103MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB1T1103MPX fall under?
The USB1T1103MPX is listed under Semiconductors - ICs > Drivers & Interfaces > USB Interfaces.
Can I view similar or alternative parts?
You can view similar parts to USB1T1103MPX when available in the USB Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB1T1103MPX you can contact the distributor directly for product support, shipping queries etc.
Is the USB1T1103MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB1T1103MPX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for USB1T1103MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB1T1103MPX often in real-time on the comparison pages.
What if I can't find stock of USB1T1103MPX?
You can fill out our help required form which you can use to request a quote for USB1T1103MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.