Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | USB A |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Plug |
Inter Series Connector B | PS/2 |
Convert To Positions | 1Positions |
Convert To Gender | Receptacle |
RoHS Compliant | No |
ADAPTOR, USB-SINGLE PS-2 | element14 |
Usb To Single Ps/2 Adaptor | Newark Electronics |
Where can I find additional details, specifications and documents for a USB-0044S?
Additional datasheets, footprints and schematics for USB-0044S are listed on our Part Details page. You can also find images and similar parts to USB-0044S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-0044S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-0044S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-0044S fall under?
The USB-0044S is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to USB-0044S when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-0044S you can contact the distributor directly for product support, shipping queries etc.
Is the USB-0044S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-0044S have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for USB-0044S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-0044S often in real-time on the comparison pages.
What if I can't find stock of USB-0044S?
You can fill out our help required form which you can use to request a quote for USB-0044S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.