Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Nch+Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 1.4 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.27 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.27 |
Total gate charge Qg[nC] | 1.4 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
US6M1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Dual N&PCh 2 W 30 V/20 V 280 mOhm SMT 4 + 2.5 V Drive MosFet -TUMT-6 | Future Electronics |
Trans MOSFET N/P-CH 30V/20V 1.4A/1A 6-Pin TUMT T/R | Avnet America |
MOSFET, DUAL, NP, 2.5V/4V, TUMT6 | element14 |
Where can I find additional details, specifications and documents for a US6M1TR?
Additional datasheets, footprints and schematics for US6M1TR are listed on our Part Details page. You can also find images and similar parts to US6M1TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US6M1TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US6M1TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US6M1TR you can contact the distributor directly for product support, shipping queries etc.
Is the US6M1TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for US6M1TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for US6M1TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US6M1TR often in real-time on the comparison pages.
What if I can't find stock of US6M1TR?
You can fill out our help required form which you can use to request a quote for US6M1TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.