Status: | Active |
---|---|
Series: | US1MFA |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
27,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
27,555
in stock
|
Buy Now | |
element14
from US$0.20
|
27,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
2,820
in stock
|
Buy Now | |
EBV Elektronik
-
|
204,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
Low Power Loss, High Efficiency |
Fast Switching Reverse Recovery Time: 50~75 ns Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free and are RoHS Compliant |
Description | US1MFA |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SOD-123 FL |
Rectifier Diode, Single, Sod-123F | Newark Electronics |
RECTIFIER, AEC-Q101, 1A, 1KV, SOD-123FA | element14 |
onsemi Rectifier Diode 1kV 1A 75ns SOD-123FL | Distrelec |
Fast / Ultrafast Diode, 1 kV, 1 A, Single, 1.7 V, 75 ns, 30 A, SOD-123FL, 2 Pins | EBV Elektronik |
US1MFA Series 1000 V 1 A Super Fast Surface Mount Rectifier - SOD-123FA | Future Electronics |
Where can I find additional details, specifications and documents for a US1MFA?
Additional datasheets, footprints and schematics for US1MFA are listed on our Part Details page. You can also find images and similar parts to US1MFA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1MFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1MFA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1MFA fall under?
The US1MFA is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1MFA when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1MFA you can contact the distributor directly for product support, shipping queries etc.
Is the US1MFA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for US1MFA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for US1MFA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1MFA often in real-time on the comparison pages.
What if I can't find stock of US1MFA?
You can fill out our help required form which you can use to request a quote for US1MFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.