Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0335
|
265,114
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0451
|
50,700
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Micros
from US$0.0189
|
6,212
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
5,407
in stock
|
Buy Now | |
element14
from US$0.08
|
3,275
in stock
|
Buy Now | |
Conrad
from US$0.09
|
106
in stock
|
Buy Now | |
Kruse
-
|
90,000
in stock
|
Buy Now | |
Sorelec
-
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0342
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | ULTRA-FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.7 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 1000 V |
Forward Voltage Drop VF (V) | 1.7 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 1000 V |
Reverse Recovery Time trr (ns) | 75 ns |
TotalCapacitance CT (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | US1M Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | US1M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 75°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
DIO 1000V US1M DO 214AC 2P | Kruse |
Where can I find additional details, specifications and documents for a US1M?
Additional datasheets, footprints and schematics for US1M are listed on our Part Details page. You can also find images and similar parts to US1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1M fall under?
The US1M is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1M when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1M you can contact the distributor directly for product support, shipping queries etc.
Is the US1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for US1M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Future Electronics, Micros and Distrelec have stock available or on a lead time for US1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1M often in real-time on the comparison pages.
What if I can't find stock of US1M?
You can fill out our help required form which you can use to request a quote for US1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.