Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
-
|
Buy Now |
Diode Type | Ultrafast Recovery |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
US1J Series 600 V 1 A Surface Mount Ultra Fast Recovery Rectifier - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a US1J-TP?
Additional datasheets, footprints and schematics for US1J-TP are listed on our Part Details page. You can also find images and similar parts to US1J-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1J-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1J-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1J-TP fall under?
The US1J-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to US1J-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1J-TP you can contact the distributor directly for product support, shipping queries etc.
Is the US1J-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for US1J-TP have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for US1J-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1J-TP often in real-time on the comparison pages.
What if I can't find stock of US1J-TP?
You can fill out our help required form which you can use to request a quote for US1J-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.