Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0283
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
16,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0320
|
78,473
in stock
|
Buy Now | |
Rutronik
from US$0.0397
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
16,800
in stock
|
Buy Now | |
element14
from US$0.08
|
16,800
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
14,950
in stock
|
Buy Now | |
Conrad
from US$0.09
|
7,348
in stock
|
Buy Now | |
Sorelec
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0283
|
-
|
Buy Now | |
Avnet America
from US$0.0337
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | ULTRA-FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.7 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.7 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 75 ns |
TotalCapacitance CT (pF) | 10 pF |
SURFACE MOUNT ULTRA FAST RECTIFIER 600V, 1A SMA | Future Electronics |
Status: | Unknown |
---|---|
Series: | US1J Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | US1J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 75°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a US1J?
Additional datasheets, footprints and schematics for US1J are listed on our Part Details page. You can also find images and similar parts to US1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1J fall under?
The US1J is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1J when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1J you can contact the distributor directly for product support, shipping queries etc.
Is the US1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for US1J have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for US1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1J often in real-time on the comparison pages.
What if I can't find stock of US1J?
You can fill out our help required form which you can use to request a quote for US1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.