Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
9,961
in stock
|
Buy Now | |
element14
from US$0.17
|
9,961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0313
|
8,727
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.0397
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | ULTRA-FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 50 ns |
TotalCapacitance CT (pF) | 20 pF |
Status: | Unknown |
---|---|
Series: | US1D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | US1D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 75°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a US1D?
Additional datasheets, footprints and schematics for US1D are listed on our Part Details page. You can also find images and similar parts to US1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1D fall under?
The US1D is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1D when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1D you can contact the distributor directly for product support, shipping queries etc.
Is the US1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for US1D have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Chip One Stop and Rutronik have stock available or on a lead time for US1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1D often in real-time on the comparison pages.
What if I can't find stock of US1D?
You can fill out our help required form which you can use to request a quote for US1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.