Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
17,788
in stock
|
Buy Now | |
Rutronik
from US$0.0320
|
652,500
in stock
|
Buy Now | |
element14
from US$0.09
|
17,788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0292
|
6,870
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
5,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | ULTRA-FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Forward Voltage Drop VF (V) | 1 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 100 V |
Reverse Recovery Time trr (ns) | 50 ns |
TotalCapacitance CT (pF) | 20 pF |
Status: | Unknown |
---|---|
Series: | US1B Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | US1B Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 75°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Diode, Ultra-Fast, 1A, 100V | Newark Electronics |
Where can I find additional details, specifications and documents for a US1B?
Additional datasheets, footprints and schematics for US1B are listed on our Part Details page. You can also find images and similar parts to US1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US1B fall under?
The US1B is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US1B when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US1B you can contact the distributor directly for product support, shipping queries etc.
Is the US1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for US1B have stock available?
Authorised distributors including Rutronik, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for US1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US1B often in real-time on the comparison pages.
What if I can't find stock of US1B?
You can fill out our help required form which you can use to request a quote for US1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.