Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.58
|
No stock
|
Buy Now |
Coaxial Cable Type | URM76 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | LSZH |
Conductor Material | Copper |
No. of Max Strands x Strand Size | 7 x 0.3mm |
External Diameter | 5mm |
Product Range | - |
Attenuation @ 100MHz | 1.6dB |
Attenuation @ 1GHz | 5.3dB |
Coaxial Type | URM76 |
Conductor Make-up | 7 / 0.3 |
Outer Diameter | 5mm |
CABLE, COAX, URM76, LSF, 100M | Farnell |
Where can I find additional details, specifications and documents for a URM76LSF100?
Additional datasheets, footprints and schematics for URM76LSF100 are listed on our Part Details page. You can also find images and similar parts to URM76LSF100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URM76LSF100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URM76LSF100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URM76LSF100 fall under?
The URM76LSF100 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to URM76LSF100 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URM76LSF100 you can contact the distributor directly for product support, shipping queries etc.
Is the URM76LSF100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for URM76LSF100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for URM76LSF100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URM76LSF100 often in real-time on the comparison pages.
What if I can't find stock of URM76LSF100?
You can fill out our help required form which you can use to request a quote for URM76LSF100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.