Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | URM67 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | 7 x 0.75mm |
External Diameter | 10.3mm |
Product Range | - |
Attenuation @ 100MHz | 0.7dB |
Attenuation @ 1GHz | 2.52dB |
Coaxial Type | URM67 |
Conductor Make-up | 7 / 0.75 |
Outer Diameter | 10.3mm |
CABLE, COAX, URM67, 100M | element14 |
Where can I find additional details, specifications and documents for a URM67?
Additional datasheets, footprints and schematics for URM67 are listed on our Part Details page. You can also find images and similar parts to URM67 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for URM67 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view URM67 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does URM67 fall under?
The URM67 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to URM67 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the URM67 you can contact the distributor directly for product support, shipping queries etc.
Is the URM67 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for URM67 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for URM67.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for URM67 often in real-time on the comparison pages.
What if I can't find stock of URM67?
You can fill out our help required form which you can use to request a quote for URM67 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.