Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Analogue Inputs | 1 |
---|---|
No. of Analogue Outputs | 2 |
No. of Digital Inputs | - |
No. of Digital Outputs | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
PID-Controller, 32x74mm, 2 relay, RS485 | RS |
CONTROLLER, PID, 32X74, RS485 | Farnell |
Controller, Pid, 32X74, Rs485 | Newark Electronics |
Where can I find additional details, specifications and documents for a UR3274U6?
Additional datasheets, footprints and schematics for UR3274U6 are listed on our Part Details page. You can also find images and similar parts to UR3274U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UR3274U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UR3274U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UR3274U6 fall under?
The UR3274U6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to UR3274U6 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UR3274U6 you can contact the distributor directly for product support, shipping queries etc.
Is the UR3274U6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UR3274U6 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for UR3274U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UR3274U6 often in real-time on the comparison pages.
What if I can't find stock of UR3274U6?
You can fill out our help required form which you can use to request a quote for UR3274U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.