UPZ2W121MHD Capacitors by Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 120UF, 450V, 20%, RADIAL

Status: Unknown
Series: PZ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.33

Distributor Stock
Logo for Newark
Newark
from US$2.70
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 120µF
Voltage Rating 450V
Product Range PZ Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 1000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 120Uf, 450V, 20%, Radial | Newark Electronics
PZ Series 120 F 450 V 105 ░C ╪18x40mm LS=7.5mm Radial Aluminum Electrolytic Cap | Future Electronics
Aluminum Electrolytic Capacitor, 120 uF, 450 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UPZ2W121MHD?

Additional datasheets, footprints and schematics for UPZ2W121MHD are listed on our Part Details page. You can also find images and similar parts to UPZ2W121MHD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UPZ2W121MHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPZ2W121MHD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UPZ2W121MHD fall under?

The UPZ2W121MHD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UPZ2W121MHD when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UPZ2W121MHD you can contact the distributor directly for product support, shipping queries etc.

Is the UPZ2W121MHD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UPZ2W121MHD have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for UPZ2W121MHD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UPZ2W121MHD often in real-time on the comparison pages.

What if I can't find stock of UPZ2W121MHD?

You can fill out our help required form which you can use to request a quote for UPZ2W121MHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay