Status: | Unknown |
---|---|
Series: | UPW Series |
RoHS: | Unknown |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.87
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$8.88
|
392
in stock
|
Buy Now | |
Chip One Stop
from US$7.90
|
392
in stock
|
Buy Now | |
RS Americas
from US$10.29
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
92
in stock
|
Buy Now | |
Avnet America
from US$7.68
|
-
|
Buy Now | |
element14
from US$8.79
|
-
|
Buy Now | |
TE Store
from US$23.24
|
-
|
Buy Now | |
Farnell
from US$8.37
|
-
|
Buy Now |
Resistance | 50ohm |
---|---|
Product Range | UPW Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 4.75mm |
Body Length | 9.53mm |
Lead Diameter | 0.64mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 145°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +145°C |
Resistor Mounting | Through Hole |
Wirewound Res.-Through Hole UPW25 0.1% 5PPM 50R | Rapid Electronics |
Resistors 50.0 OHM Power Rating 1/4 W Tolerance +/-0.1%Axial Leads UPW Series | TE Connectivity UPW25B50RV | RS Americas |
Resistor, Wirewound, 50R, 0.1%, Axial | Newark Electronics |
UPW25 wirewound resistor,50R 0.25W | RS |
Resistor, 50 Ohm, ± 0.1%, 250 mW, Axial Leaded, Wirewound, Ultra Precision | Avnet America |
RES, 50R, 0.10%, 250MW, AXIAL, WIREWOUND | element14 |
Special Order: UPW25 0.1% 5PPM 50R Resistance Value: 50 Ω Element Type: Wire Wound Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 9.53 x 4.75 mm Through-Hole Resistor | 50 Ω Wire Wound Precision Resistor .1 % | Part Number: UPW25B50RV | Internal Number: 1624322-7 | 9.53 x 4.75 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a UPW25B50RV?
Additional datasheets, footprints and schematics for UPW25B50RV are listed on our Part Details page. You can also find images and similar parts to UPW25B50RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPW25B50RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPW25B50RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPW25B50RV fall under?
The UPW25B50RV is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UPW25B50RV when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPW25B50RV you can contact the distributor directly for product support, shipping queries etc.
Is the UPW25B50RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPW25B50RV have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and RS have stock available or on a lead time for UPW25B50RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPW25B50RV often in real-time on the comparison pages.
What if I can't find stock of UPW25B50RV?
You can fill out our help required form which you can use to request a quote for UPW25B50RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.