Status: | Unknown |
---|---|
Series: | UPW Series |
RoHS: | Unknown |
Resistance | 350ohm |
---|---|
Product Range | UPW Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 4.75mm |
Body Length | 9.53mm |
Lead Diameter | 0.64mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 145°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +145°C |
Resistor Mounting | Through Hole |
Resistor, Wirewound, 350R, 0.1%, Axial | Newark Electronics |
UPW25 Wirewound resistor,350R 0.25W | RS |
UPW25 Series Axial Thru Hole Fixed Resistor 350Ohm +/-0.1% 0.25W +/-5ppm/degC | TE Connectivity UPW25B350RV | RS Americas |
RES, 350R, 0.10%, 250MW, AXIAL | element14 |
Special Order: UPW25 0.1% 5PPM 350R Resistance Value: 350 Ω Element Type: Wire Wound Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Passive Component Dimensions: 9.53 x 4.75 mm Through-Hole Resistor | 350 Ω Wire Wound Precision Resistor .1 % | Part Number: UPW25B350RV | Internal Number: 1-1624322-1 | 9.53 x 4.75 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a UPW25B350RV?
Additional datasheets, footprints and schematics for UPW25B350RV are listed on our Part Details page. You can also find images and similar parts to UPW25B350RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPW25B350RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPW25B350RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPW25B350RV fall under?
The UPW25B350RV is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UPW25B350RV when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPW25B350RV you can contact the distributor directly for product support, shipping queries etc.
Is the UPW25B350RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPW25B350RV have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and TE Store have stock available or on a lead time for UPW25B350RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPW25B350RV often in real-time on the comparison pages.
What if I can't find stock of UPW25B350RV?
You can fill out our help required form which you can use to request a quote for UPW25B350RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.