Status: | Unknown |
---|---|
Series: | 8051 Family UPSD3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | 8051 Family UPSD3xx Series Microcontrollers |
---|---|
CPU Speed | 40MHz |
Program Memory Size | 288KB |
RAM Memory Size | 32KB |
No. of Pins | 80Pins |
MCU Case Style | TQFP |
No. of Bits | 8bit |
MCU, 8BIT, 8032, 40MHZ, TQFP-80 | element14 |
Microcontroller Mcu, 8 Bit, 8032, 40Mhz, Tqfp-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a UPSD3354DV-40U6?
Additional datasheets, footprints and schematics for UPSD3354DV-40U6 are listed on our Part Details page. You can also find images and similar parts to UPSD3354DV-40U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPSD3354DV-40U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPSD3354DV-40U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPSD3354DV-40U6 fall under?
The UPSD3354DV-40U6 is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to UPSD3354DV-40U6 when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPSD3354DV-40U6 you can contact the distributor directly for product support, shipping queries etc.
Is the UPSD3354DV-40U6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPSD3354DV-40U6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UPSD3354DV-40U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPSD3354DV-40U6 often in real-time on the comparison pages.
What if I can't find stock of UPSD3354DV-40U6?
You can fill out our help required form which you can use to request a quote for UPSD3354DV-40U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.