Status: | Unknown |
---|---|
Series: | 8051 Family UPSD3xx Series Microcontrollers |
RoHS: | Compliant |
No distributors results available
Product Range | 8051 Family UPSD3xx Series Microcontrollers |
---|---|
CPU Speed | 40MHz |
Program Memory Size | 288KB |
RAM Memory Size | 32KB |
No. of Pins | 80Pins |
MCU Case Style | TQFP |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UPSD3254A-40U6?
Additional datasheets, footprints and schematics for UPSD3254A-40U6 are listed on our Part Details page. You can also find images and similar parts to UPSD3254A-40U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPSD3254A-40U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPSD3254A-40U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPSD3254A-40U6 fall under?
The UPSD3254A-40U6 is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to UPSD3254A-40U6 when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPSD3254A-40U6 you can contact the distributor directly for product support, shipping queries etc.
Is the UPSD3254A-40U6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UPSD3254A-40U6 have stock available?
There is no stock from authorised distributors for UPSD3254A-40U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPSD3254A-40U6 often in real-time on the comparison pages.
What if I can't find stock of UPSD3254A-40U6?
You can fill out our help required form which you can use to request a quote for UPSD3254A-40U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.