Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Free End |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Red Green Blue |
Lead Length - Metric | 200mm |
Lead Length - Imperial | 7.9" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Free End |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Blue Green Red |
Lead Length - Metric | 200mm |
Lead Length - Imperial | 7.9" |
No. of Test Leads | 3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Replacement Dca/Scr Lead Set, 200Mm | Newark Electronics |
REPLACEMENT DCA/SCR LEAD SET, 200MM | element14 |
Where can I find additional details, specifications and documents for a UPS56?
Additional datasheets, footprints and schematics for UPS56 are listed on our Part Details page. You can also find images and similar parts to UPS56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPS56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPS56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPS56 fall under?
The UPS56 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to UPS56 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPS56 you can contact the distributor directly for product support, shipping queries etc.
Is the UPS56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPS56 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UPS56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPS56 often in real-time on the comparison pages.
What if I can't find stock of UPS56?
You can fill out our help required form which you can use to request a quote for UPS56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.