Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,495
in stock
|
Buy Now | |
element14
from US$0.23
|
3,495
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,100
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 63V |
Product Range | PM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 20mm |
Impedance | 0.12ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Life Temperature | 105°C |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 5000h |
Ripple Current AC | 495mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 63V |
Aluminium Electrolytic Capacitor, Pm Series, 100 - F, - 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Nichicon UPM1J101MPD | Newark Electronics |
CAP, 100µF, 63V, 20% | element14 |
PM Series 100 uF 63 V 105░C ╪10 x 20 mm LS=5 mm Radial Aluminum Electrolytic Cap | Future Electronics |
100UF 63V 10X20 5MMLS | TTI Europe |
Capacitor Aluminum Electrolytic Cap100uF 63V 20% Radial 10X20 LS 5mm | Nichicon UPM1J101MPD | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 63 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a UPM1J101MPD?
Additional datasheets, footprints and schematics for UPM1J101MPD are listed on our Part Details page. You can also find images and similar parts to UPM1J101MPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPM1J101MPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPM1J101MPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPM1J101MPD fall under?
The UPM1J101MPD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UPM1J101MPD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPM1J101MPD you can contact the distributor directly for product support, shipping queries etc.
Is the UPM1J101MPD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPM1J101MPD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for UPM1J101MPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPM1J101MPD often in real-time on the comparison pages.
What if I can't find stock of UPM1J101MPD?
You can fill out our help required form which you can use to request a quote for UPM1J101MPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.