Status: | Unknown |
---|---|
Series: | UPD24D Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 15A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | UPD24D Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Input Voltage | 3V DC to 15V DC |
Load Current RMS Max | 15A |
Load Voltage Range | 24Vrms to 280Vrms |
Output Type | Random-Fire Zero-Crossing |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Surge Current | 150A |
Solid state relay,zerocross,dual o/p,15A | RS |
Ssr Relay, Dual, Pcb Mount, 240Vac/15A, 3-15Vdc I |Sensata/crydom UPD2415D | Newark Electronics |
Solid State Relay Through Hole PCB Mount, Zero Crossing SCR, 15 A rms, 15 V dc | Sensata - Crydom UPD2415D | RS Americas |
2xSolid State Relay Z-Vers. 280V 15A SIP | Schukat Electronic |
SSR DUAL PCB MOUNT 240VAC/15A | TTI Europe |
Solid State Relays - PCB Mount UPD Dual Output 240V / 15A ZC PCB | Sager |
Where can I find additional details, specifications and documents for a UPD2415D?
Additional datasheets, footprints and schematics for UPD2415D are listed on our Part Details page. You can also find images and similar parts to UPD2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPD2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPD2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPD2415D fall under?
The UPD2415D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to UPD2415D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPD2415D you can contact the distributor directly for product support, shipping queries etc.
Is the UPD2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPD2415D have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Schukat Electronic and TTI Europe have stock available or on a lead time for UPD2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPD2415D often in real-time on the comparison pages.
What if I can't find stock of UPD2415D?
You can fill out our help required form which you can use to request a quote for UPD2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.