Status: | Unknown |
---|---|
Series: | UP1 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | UP1 Series |
---|---|
Contact Configuration | DPST |
Pushbutton Actuator Style | Double Headed - Rectangular |
Actuator / Cap Colour | Green, Red |
Contact Current AC Max | 16A |
RoHS Compliant | Yes |
Pushbutton Switch, Dpdt, 16A, 115V | Newark Electronics |
Where can I find additional details, specifications and documents for a UP1-3TFU51-UZZ31?
Additional datasheets, footprints and schematics for UP1-3TFU51-UZZ31 are listed on our Part Details page. You can also find images and similar parts to UP1-3TFU51-UZZ31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UP1-3TFU51-UZZ31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UP1-3TFU51-UZZ31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UP1-3TFU51-UZZ31 fall under?
The UP1-3TFU51-UZZ31 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to UP1-3TFU51-UZZ31 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UP1-3TFU51-UZZ31 you can contact the distributor directly for product support, shipping queries etc.
Is the UP1-3TFU51-UZZ31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UP1-3TFU51-UZZ31 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UP1-3TFU51-UZZ31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UP1-3TFU51-UZZ31 often in real-time on the comparison pages.
What if I can't find stock of UP1-3TFU51-UZZ31?
You can fill out our help required form which you can use to request a quote for UP1-3TFU51-UZZ31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.