Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
AC/DC CONVERTER, 30W, 24V, 1.25A | element14 |
Power Supply, Ac-Dc, 24V, 1.25A | Newark Electronics |
Switch Mode Power Supply 30W 24VDC/1,25A, DIN-rail | SOS electronic |
UNO-PS/1AC/24DC/ 30W | TTI Europe |
Where can I find additional details, specifications and documents for a UNO-PS/1AC/24DC/30W?
Additional datasheets, footprints and schematics for UNO-PS/1AC/24DC/30W are listed on our Part Details page. You can also find images and similar parts to UNO-PS/1AC/24DC/30W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UNO-PS/1AC/24DC/30W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UNO-PS/1AC/24DC/30W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UNO-PS/1AC/24DC/30W fall under?
The UNO-PS/1AC/24DC/30W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to UNO-PS/1AC/24DC/30W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UNO-PS/1AC/24DC/30W you can contact the distributor directly for product support, shipping queries etc.
Is the UNO-PS/1AC/24DC/30W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UNO-PS/1AC/24DC/30W have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, SOS electronic and TTI Europe have stock available or on a lead time for UNO-PS/1AC/24DC/30W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UNO-PS/1AC/24DC/30W often in real-time on the comparison pages.
What if I can't find stock of UNO-PS/1AC/24DC/30W?
You can fill out our help required form which you can use to request a quote for UNO-PS/1AC/24DC/30W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.