Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 99.59h |
No. of Timing Ranges | 3Ranges |
No. of Digits | 4 |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 230VAC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Pushbutton |
Contact Configuration | DPDT 3PST-NO |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 240V |
Delay Time Range | 0s to 99.59h |
External Depth | 98mm |
External Length / Height | 110mm |
External Width | 150mm |
Nom Input Voltage | 24V |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Operating Time Range | 0 to 999.9 Secs 0 to 99 mins 59 secs 0 to 99 hrs 59 mins |
Power Consumption | 3VA |
Relay Mounting | DIN Rail |
Reset Time | 100ms |
Supply Voltage Min | 12V |
Supply Voltage V AC | 24VAC |
Supply Voltage V DC | 24VDC |
Timing Adjustment | Pushbutton |
Weight | 290g |
MULTIPLE TIMER, 5 OUTPUTS - LV | element14 |
Where can I find additional details, specifications and documents for a UMT500-ML?
Additional datasheets, footprints and schematics for UMT500-ML are listed on our Part Details page. You can also find images and similar parts to UMT500-ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMT500-ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMT500-ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMT500-ML fall under?
The UMT500-ML is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to UMT500-ML when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMT500-ML you can contact the distributor directly for product support, shipping queries etc.
Is the UMT500-ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMT500-ML have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UMT500-ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMT500-ML often in real-time on the comparison pages.
What if I can't find stock of UMT500-ML?
You can fill out our help required form which you can use to request a quote for UMT500-ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.