Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0333
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0482
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,800
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.0333
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 300MHz |
UMT2222A Series 40 V 0.6 A SMT NPN Medium Power Transistor-SC-70 | Future Electronics |
Trans GP BJT NPN 40V 0.6A 3-Pin UMT T/R | Avnet America |
TRANSISTOR,NPN,40V,0.6A,SOT-323 | element14 |
Where can I find additional details, specifications and documents for a UMT2222AT106?
Additional datasheets, footprints and schematics for UMT2222AT106 are listed on our Part Details page. You can also find images and similar parts to UMT2222AT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMT2222AT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMT2222AT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMT2222AT106 fall under?
The UMT2222AT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to UMT2222AT106 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMT2222AT106 you can contact the distributor directly for product support, shipping queries etc.
Is the UMT2222AT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMT2222AT106 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Avnet America and element14 have stock available or on a lead time for UMT2222AT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMT2222AT106 often in real-time on the comparison pages.
What if I can't find stock of UMT2222AT106?
You can fill out our help required form which you can use to request a quote for UMT2222AT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.