Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Pair Common Cathode Dual Pair Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Small Signal Diode, 80V, 0.1A, Sot-363 | Newark Electronics |
DIODE, AEC-Q101, 0.1A, 80V, SOT-363 | element14 |
Diode Switching Diode 80V 0.1A 6-Pin SOT-363 | Avnet Silica |
Where can I find additional details, specifications and documents for a UMR12NFHTN?
Additional datasheets, footprints and schematics for UMR12NFHTN are listed on our Part Details page. You can also find images and similar parts to UMR12NFHTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMR12NFHTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMR12NFHTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMR12NFHTN fall under?
The UMR12NFHTN is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMR12NFHTN when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMR12NFHTN you can contact the distributor directly for product support, shipping queries etc.
Is the UMR12NFHTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMR12NFHTN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for UMR12NFHTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMR12NFHTN often in real-time on the comparison pages.
What if I can't find stock of UMR12NFHTN?
You can fill out our help required form which you can use to request a quote for UMR12NFHTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.