Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0373
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-353 |
---|---|
JEITA Package | SC-88A |
Number of terminal | 5 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 47 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 47 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC144E / DTC144E |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMG2N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN/NPN DIGITAL 47K/47K UMT5 | Rutronik |
Trans Digital BJT NPN 100mA 5-Pin UMT T/R | Avnet America |
TRANSISTOR DUAL UM5 NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a UMG2NTR?
Additional datasheets, footprints and schematics for UMG2NTR are listed on our Part Details page. You can also find images and similar parts to UMG2NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMG2NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMG2NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMG2NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMG2NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMG2NTR have stock available?
Authorised distributors including Rutronik, Chip One Stop, CoreStaff, Avnet America and element14 have stock available or on a lead time for UMG2NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMG2NTR often in real-time on the comparison pages.
What if I can't find stock of UMG2NTR?
You can fill out our help required form which you can use to request a quote for UMG2NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.