Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0355
Ultra-compact complex bipolar transistor |
Built-In Biasing Resistors |
For power management |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | BIP_PNP+DTR_NPN |
Supply voltage VCC 1[V] | 50 |
Collector current IC 1[A] | 0.1 |
Input resistance R1 1[kΩ] | 22 |
Emitter base Resistance R2 1[kΩ] | 47 |
hFE | 68 to |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.15 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMF28N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Bipolar Transistors - Pre-Biased COMPLEX BIOPLAR PNP+DTR | Future Electronics |
Trans Digital BJT NPN/PNP 50V 100mA/150mA 6-Pin UMT T/R | Avnet America |
DUAL TRANSISTOR, PNP+DIGITAL, SC-88 | element14 |
Where can I find additional details, specifications and documents for a UMF28NTR?
Additional datasheets, footprints and schematics for UMF28NTR are listed on our Part Details page. You can also find images and similar parts to UMF28NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMF28NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMF28NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMF28NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMF28NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMF28NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and element14 have stock available or on a lead time for UMF28NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMF28NTR often in real-time on the comparison pages.
What if I can't find stock of UMF28NTR?
You can fill out our help required form which you can use to request a quote for UMF28NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.