Status: | Unknown |
---|---|
Series: | FT232H IC device |
RoHS: | Unknown |
Prices starting from US$21.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.88
|
166
in stock
|
Buy Now | |
element14
from US$22.80
|
789
in stock
|
Buy Now | |
Newark Electronics
from US$25.16
|
661
in stock
|
Buy Now | |
Farnell
from US$21.60
|
625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.02
|
364
in stock
|
Buy Now | |
RS Americas
from US$21.68
|
4
in stock
|
Buy Now |
Bridge Type | USB to Serial Port |
---|---|
Module Interface | USB |
Supported Devices | FT232H |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.25V |
Product Range | FT232H IC device |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range | 2.97V to 5.25V |
MODULE, USB TO SERIAL / FIFO, FT232H | element14 |
Module, Usb To Serial/Fifo, Ft232H | Newark Electronics |
Module: USB | Transfer Multisort Elektronik |
FT232Hx USB interface evaluation module | RS |
IC, FT232H DEVELOPMENT MODULE | RS Americas |
Where can I find additional details, specifications and documents for a UM232H?
Additional datasheets, footprints and schematics for UM232H are listed on our Part Details page. You can also find images and similar parts to UM232H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM232H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM232H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM232H fall under?
The UM232H is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to UM232H when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM232H you can contact the distributor directly for product support, shipping queries etc.
Is the UM232H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UM232H have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for UM232H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM232H often in real-time on the comparison pages.
What if I can't find stock of UM232H?
You can fill out our help required form which you can use to request a quote for UM232H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.