Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 0.006ohm 0.06ohm 0.6ohm 6ohm 60ohm 600ohm 6kohm |
Resolution (ohm) | 1µohm |
Test Current | 10A |
Accuracy | 0.25% |
External Height | 257mm |
External Width | 155mm |
External Depth | 57mm |
Weight | 2.6lb |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Micro-Ohm Meter, 0.06-6000 Ohm | Newark Electronics |
MICRO-OHM METER, 0.06-6000 OHM | element14 |
Extech Instruments Microohm Meter, 400uOhm ... 6kOhm | Distrelec |
Where can I find additional details, specifications and documents for a UM200?
Additional datasheets, footprints and schematics for UM200 are listed on our Part Details page. You can also find images and similar parts to UM200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM200 fall under?
The UM200 is listed under Test Equipment > Testers Detectors & Calibration > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to UM200 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM200 you can contact the distributor directly for product support, shipping queries etc.
Is the UM200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UM200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for UM200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM200 often in real-time on the comparison pages.
What if I can't find stock of UM200?
You can fill out our help required form which you can use to request a quote for UM200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.