Status: | Unknown |
---|---|
Series: | ULR Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | ULR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
.01 OHM 1W 1% 50PPM GRE | TTI Europe |
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206 | element14 |
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn ULR1S-R01FT2 | Newark Electronics |
Current Sense Resistors - SMD 0.01 ohm 1% 1W | Future Electronics |
Where can I find additional details, specifications and documents for a ULR1S-R01FT2?
Additional datasheets, footprints and schematics for ULR1S-R01FT2 are listed on our Part Details page. You can also find images and similar parts to ULR1S-R01FT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULR1S-R01FT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULR1S-R01FT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULR1S-R01FT2 fall under?
The ULR1S-R01FT2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ULR1S-R01FT2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULR1S-R01FT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ULR1S-R01FT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULR1S-R01FT2 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for ULR1S-R01FT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULR1S-R01FT2 often in real-time on the comparison pages.
What if I can't find stock of ULR1S-R01FT2?
You can fill out our help required form which you can use to request a quote for ULR1S-R01FT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.