Status: | Unknown |
---|---|
Series: | ULR Series |
RoHS: | Unknown |
Resistance | 0.002ohm |
---|---|
Product Range | ULR Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.5mm |
External Length / Height | 6.35mm |
External Width | 3.18mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +170°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating | 200V |
Voltage Rating V DC | 200V |
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn ULR1-R002FT2 | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 1 W, 2512 | element14 |
.002 OHM 1W 1% 50PPM BLAK | TTI Europe |
Where can I find additional details, specifications and documents for a ULR1-R002FT2?
Additional datasheets, footprints and schematics for ULR1-R002FT2 are listed on our Part Details page. You can also find images and similar parts to ULR1-R002FT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULR1-R002FT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULR1-R002FT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULR1-R002FT2 fall under?
The ULR1-R002FT2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ULR1-R002FT2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULR1-R002FT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ULR1-R002FT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULR1-R002FT2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for ULR1-R002FT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULR1-R002FT2 often in real-time on the comparison pages.
What if I can't find stock of ULR1-R002FT2?
You can fill out our help required form which you can use to request a quote for ULR1-R002FT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.