Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 254mm |
External Width - Metric | 180mm |
External Depth - Metric | 63.5mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ULPCM200/63G?
Additional datasheets, footprints and schematics for ULPCM200/63G are listed on our Part Details page. You can also find images and similar parts to ULPCM200/63G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULPCM200/63G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULPCM200/63G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULPCM200/63G fall under?
The ULPCM200/63G is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ULPCM200/63G when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULPCM200/63G you can contact the distributor directly for product support, shipping queries etc.
Is the ULPCM200/63G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ULPCM200/63G have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ULPCM200/63G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULPCM200/63G often in real-time on the comparison pages.
What if I can't find stock of ULPCM200/63G?
You can fill out our help required form which you can use to request a quote for ULPCM200/63G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.