Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 254mm |
External Width - Metric | 180mm |
External Depth - Metric | 124.5mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UL PCM 200/125 XG?
Additional datasheets, footprints and schematics for UL PCM 200/125 XG are listed on our Part Details page. You can also find images and similar parts to UL PCM 200/125 XG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UL PCM 200/125 XG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UL PCM 200/125 XG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UL PCM 200/125 XG fall under?
The UL PCM 200/125 XG is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to UL PCM 200/125 XG when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UL PCM 200/125 XG you can contact the distributor directly for product support, shipping queries etc.
Is the UL PCM 200/125 XG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UL PCM 200/125 XG have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for UL PCM 200/125 XG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UL PCM 200/125 XG often in real-time on the comparison pages.
What if I can't find stock of UL PCM 200/125 XG?
You can fill out our help required form which you can use to request a quote for UL PCM 200/125 XG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.