Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 110mm |
External Width - Metric | 80mm |
External Depth - Metric | 83.8mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UL PC B 85 G?
Additional datasheets, footprints and schematics for UL PC B 85 G are listed on our Part Details page. You can also find images and similar parts to UL PC B 85 G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UL PC B 85 G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UL PC B 85 G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UL PC B 85 G fall under?
The UL PC B 85 G is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to UL PC B 85 G when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UL PC B 85 G you can contact the distributor directly for product support, shipping queries etc.
Is the UL PC B 85 G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UL PC B 85 G have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for UL PC B 85 G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UL PC B 85 G often in real-time on the comparison pages.
What if I can't find stock of UL PC B 85 G?
You can fill out our help required form which you can use to request a quote for UL PC B 85 G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.