Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 180mm |
External Width - Metric | 180mm |
External Depth - Metric | 99.1mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UL PC 175/100 HT?
Additional datasheets, footprints and schematics for UL PC 175/100 HT are listed on our Part Details page. You can also find images and similar parts to UL PC 175/100 HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UL PC 175/100 HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UL PC 175/100 HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UL PC 175/100 HT fall under?
The UL PC 175/100 HT is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to UL PC 175/100 HT when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UL PC 175/100 HT you can contact the distributor directly for product support, shipping queries etc.
Is the UL PC 175/100 HT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UL PC 175/100 HT have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for UL PC 175/100 HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UL PC 175/100 HT often in real-time on the comparison pages.
What if I can't find stock of UL PC 175/100 HT?
You can fill out our help required form which you can use to request a quote for UL PC 175/100 HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.