Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 130mm |
External Width - Metric | 130mm |
External Depth - Metric | 99.1mm |
IP Rating | IP66, IP67 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a UL PC 125/100HG?
Additional datasheets, footprints and schematics for UL PC 125/100HG are listed on our Part Details page. You can also find images and similar parts to UL PC 125/100HG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UL PC 125/100HG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UL PC 125/100HG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UL PC 125/100HG fall under?
The UL PC 125/100HG is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to UL PC 125/100HG when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UL PC 125/100HG you can contact the distributor directly for product support, shipping queries etc.
Is the UL PC 125/100HG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UL PC 125/100HG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for UL PC 125/100HG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UL PC 125/100HG often in real-time on the comparison pages.
What if I can't find stock of UL PC 125/100HG?
You can fill out our help required form which you can use to request a quote for UL PC 125/100HG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.