Status: | Active |
---|---|
Series: | ULN2003 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
19,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,282,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
2,282,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,907,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
379,611
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
56,925
in stock
|
Buy Now | |
element14
from US$0.27
|
32,500
in stock
|
Buy Now | |
Farnell
from US$0.25
|
32,500
in stock
|
Buy Now | |
Micros
from US$0.15
|
19,295
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
6,438
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now |
Seven Darlingtons per package |
Output current 500 mA per driver (600 mA peak) |
Output voltage 50 V |
Integrated suppression diodes for inductive loads |
Outputs can be paralleled for higher current |
TTL/CMOS/PMOS/DTL compatible inputs |
Input pins placed opposite to output pins to simplify layout |
Power Management Rohs Compliant: Yes |Stmicroelectronics ULN2003D1013TR | Newark Electronics |
Load Driver, 3.5 A, 16 Pins, SOIC-N | Avnet America |
ULN Series 50V 500 mA High Voltage High Current Seven Darlington Array - SOIC-16 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
7xDarl-Dr. 50V 0,5A TTL/CMOS SO16 | Schukat Electronic |
TRANSITOR, ARRAY, DARLIN., NPN, 50V | element14 |
Darlington Array x7 NPN 50V 0.5A SO16 | RS |
7-Channel NPN Darlington 0.5A 50V Driver for 5V TTL/CMOS, -20÷70°C | Micros |
ST Darlington Driver NPN SOIC | Distrelec |
Where can I find additional details, specifications and documents for a ULN2003D1013TR?
Additional datasheets, footprints and schematics for ULN2003D1013TR are listed on our Part Details page. You can also find images and similar parts to ULN2003D1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULN2003D1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULN2003D1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULN2003D1013TR fall under?
The ULN2003D1013TR is listed under Interfaces and Transceivers > Darlington Arrays.
Can I view similar or alternative parts?
You can view similar parts to ULN2003D1013TR when available in the Darlington Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULN2003D1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the ULN2003D1013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ULN2003D1013TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for ULN2003D1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULN2003D1013TR often in real-time on the comparison pages.
What if I can't find stock of ULN2003D1013TR?
You can fill out our help required form which you can use to request a quote for ULN2003D1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.