Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Keil ULINKpro Devices |
Kit Contents | Adaptor Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Voltage Adapter |
Features | Expands I/O voltage range to 1.5V - 5V SWV Supports JTAG |
Ulinkpro 5Volt Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a ULINKPRO-5V-ADPT?
Additional datasheets, footprints and schematics for ULINKPRO-5V-ADPT are listed on our Part Details page. You can also find images and similar parts to ULINKPRO-5V-ADPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULINKPRO-5V-ADPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULINKPRO-5V-ADPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULINKPRO-5V-ADPT fall under?
The ULINKPRO-5V-ADPT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ULINKPRO-5V-ADPT when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULINKPRO-5V-ADPT you can contact the distributor directly for product support, shipping queries etc.
Is the ULINKPRO-5V-ADPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULINKPRO-5V-ADPT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ULINKPRO-5V-ADPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULINKPRO-5V-ADPT often in real-time on the comparison pages.
What if I can't find stock of ULINKPRO-5V-ADPT?
You can fill out our help required form which you can use to request a quote for ULINKPRO-5V-ADPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.